Capital Lighting, Inc. 60-4545 Mid. Chandeliers-Glass Up 654611

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923645457 Category: Chandeliers Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923645457 Category: Chandeliers Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4545 Mid. Chandeliers-Glass Up - 654611 - Capital Lighting, Inc.
Columbus, OH, USA
60-4545 Mid. Chandeliers-Glass Up
654611
60-4545 Mid. Chandeliers-Glass Up 654611
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923645457 Category: Chandeliers Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Sudbury Bronze
Product Name: Five Light Chandelier
UPC: 045923645457
Category: Chandeliers
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654611
Product Name 60-4545 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details