Capital Lighting, Inc. 60-4546 Pendants-Bowl Style 654610

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923645464 Category: Pendants Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923645464 Category: Pendants Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4546 Pendants-Bowl Style - 654610 - Capital Lighting, Inc.
Columbus, OH, USA
60-4546 Pendants-Bowl Style
654610
60-4546 Pendants-Bowl Style 654610
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923645464 Category: Pendants Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Sudbury Bronze
Product Name: Four Light Pendant
UPC: 045923645464
Category: Pendants
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654610
Product Name 60-4546 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details