Capital Lighting, Inc. 60-4563 Bathroom Fixtures-Three Lights 654601

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923645631 Category: Vanity Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923645631 Category: Vanity Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4563 Bathroom Fixtures-Three Lights - 654601 - Capital Lighting, Inc.
Columbus, OH, USA
60-4563 Bathroom Fixtures-Three Lights
654601
60-4563 Bathroom Fixtures-Three Lights 654601
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923645631 Category: Vanity Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 24.62
Height: 10.87
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Patina Bronze
Product Name: Three Light Vanity
UPC: 045923645631
Category: Vanity
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654601
Product Name 60-4563 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details