Capital Lighting, Inc. TH725-PN Lamps-Swing Arm-Wall 654532

Description
PRODUCT DETAILS / SPECS Height: 15.00 Extension: 26 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Swing Arm Lamp UPC: 753174054453 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Height: 15.00 Extension: 26 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Swing Arm Lamp UPC: 753174054453 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
TH725-PN Lamps-Swing Arm-Wall - 654532 - Capital Lighting, Inc.
Columbus, OH, USA
TH725-PN Lamps-Swing Arm-Wall
654532
TH725-PN Lamps-Swing Arm-Wall 654532
PRODUCT DETAILS / SPECS Height: 15.00 Extension: 26 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Swing Arm Lamp UPC: 753174054453 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Height: 15.00
Extension: 26
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174054453
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654532
Product Name TH725-PN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details