Capital Lighting, Inc. WS752-AB Lamps-Swing Arm-Wall 654512

Description
PRODUCT DETAILS / SPECS Height: 14.00 Extension: 19 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174048124 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Height: 14.00 Extension: 19 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174048124 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS752-AB Lamps-Swing Arm-Wall - 654512 - Capital Lighting, Inc.
Columbus, OH, USA
WS752-AB Lamps-Swing Arm-Wall
654512
WS752-AB Lamps-Swing Arm-Wall 654512
PRODUCT DETAILS / SPECS Height: 14.00 Extension: 19 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174048124 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Height: 14.00
Extension: 19
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174048124
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654512
Product Name WS752-AB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details