Capital Lighting, Inc. 153-45-F Pendants-Bowl Style 654489

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze Product Name: Four Light Pendant Large Fluorescent UPC: 782042767201 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze Product Name: Four Light Pendant Large Fluorescent UPC: 782042767201 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
153-45-F Pendants-Bowl Style - 654489 - Capital Lighting, Inc.
Columbus, OH, USA
153-45-F Pendants-Bowl Style
654489
153-45-F Pendants-Bowl Style 654489
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze Product Name: Four Light Pendant Large Fluorescent UPC: 782042767201 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 46.50
Bulb
Type: GU24
Qty: 4
Wattage: 26
Finish: Bronze
Product Name: Four Light Pendant Large Fluorescent
UPC: 782042767201
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654489
Product Name 153-45-F Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details