Capital Lighting, Inc. 113-76-F Pendants-Glass Down 654478

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: GU24 Qty: 6 Wattage: 26 Finish: Bronze / Gold Leaf Product Name: Six Light Pendant Extra Large Fluore UPC: 782042767058 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: GU24 Qty: 6 Wattage: 26 Finish: Bronze / Gold Leaf Product Name: Six Light Pendant Extra Large Fluore UPC: 782042767058 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
113-76-F Pendants-Glass Down - 654478 - Capital Lighting, Inc.
Columbus, OH, USA
113-76-F Pendants-Glass Down
654478
113-76-F Pendants-Glass Down 654478
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: GU24 Qty: 6 Wattage: 26 Finish: Bronze / Gold Leaf Product Name: Six Light Pendant Extra Large Fluore UPC: 782042767058 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 50.00
Bulb
Type: GU24
Qty: 6
Wattage: 26
Finish: Bronze / Gold Leaf
Product Name: Six Light Pendant Extra Large Fluore
UPC: 782042767058
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654478
Product Name 113-76-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details