Capital Lighting, Inc. 135-22 Exterior -Wall Mt./Flush 654469

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mambo Bronze Product Name: One Light Wall Lantern Medium UPC: 782042765719 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mambo Bronze Product Name: One Light Wall Lantern Medium UPC: 782042765719 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
135-22 Exterior -Wall Mt./Flush - 654469 - Capital Lighting, Inc.
Columbus, OH, USA
135-22 Exterior -Wall Mt./Flush
654469
135-22 Exterior -Wall Mt./Flush 654469
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mambo Bronze Product Name: One Light Wall Lantern Medium UPC: 782042765719 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mambo Bronze
Product Name: One Light Wall Lantern Medium
UPC: 782042765719
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654469
Product Name 135-22 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details