Capital Lighting, Inc. 135-22-F Exterior -Wall Mt./Flush 654467

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Lantern Medium Fluore UPC: 782042767102 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Lantern Medium Fluore UPC: 782042767102 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
135-22-F Exterior -Wall Mt./Flush - 654467 - Capital Lighting, Inc.
Columbus, OH, USA
135-22-F Exterior -Wall Mt./Flush
654467
135-22-F Exterior -Wall Mt./Flush 654467
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Lantern Medium Fluore UPC: 782042767102 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Mambo Bronze
Product Name: One Light Wall Lantern Medium Fluore
UPC: 782042767102
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654467
Product Name 135-22-F Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details