Capital Lighting, Inc. 135-23-F Exterior -Wall Mt./Flush 654466

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Mambo Bronze Product Name: One Light Wall Lantern Large Fluores UPC: 782042767119 Category: Interior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Mambo Bronze Product Name: One Light Wall Lantern Large Fluores UPC: 782042767119 Category: Interior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
135-23-F Exterior -Wall Mt./Flush - 654466 - Capital Lighting, Inc.
Columbus, OH, USA
135-23-F Exterior -Wall Mt./Flush
654466
135-23-F Exterior -Wall Mt./Flush 654466
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Mambo Bronze Product Name: One Light Wall Lantern Large Fluores UPC: 782042767119 Category: Interior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Mambo Bronze
Product Name: One Light Wall Lantern Large Fluores
UPC: 782042767119
Category: Interior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654466
Product Name 135-23-F Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details