Capital Lighting, Inc. 135-45 Pendants-Drum Shade 654465

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mambo Bronze Product Name: Five Light Pendant UPC: 782042765757 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mambo Bronze Product Name: Five Light Pendant UPC: 782042765757 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-45 Pendants-Drum Shade - 654465 - Capital Lighting, Inc.
Columbus, OH, USA
135-45 Pendants-Drum Shade
654465
135-45 Pendants-Drum Shade 654465
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mambo Bronze Product Name: Five Light Pendant UPC: 782042765757 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mambo Bronze
Product Name: Five Light Pendant
UPC: 782042765757
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654465
Product Name 135-45 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details