Capital Lighting, Inc. 135-410 Pendants-Drum Shade 654463

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.25 Bulb Type: Medium Qty: 10 Wattage: 40 Finish: Mambo Bronze Product Name: Ten Light Pendant UPC: 782042765771 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.25 Bulb Type: Medium Qty: 10 Wattage: 40 Finish: Mambo Bronze Product Name: Ten Light Pendant UPC: 782042765771 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-410 Pendants-Drum Shade - 654463 - Capital Lighting, Inc.
Columbus, OH, USA
135-410 Pendants-Drum Shade
654463
135-410 Pendants-Drum Shade 654463
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.25 Bulb Type: Medium Qty: 10 Wattage: 40 Finish: Mambo Bronze Product Name: Ten Light Pendant UPC: 782042765771 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 12.25
Bulb
Type: Medium
Qty: 10
Wattage: 40
Finish: Mambo Bronze
Product Name: Ten Light Pendant
UPC: 782042765771
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654463
Product Name 135-410 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details