Capital Lighting, Inc. 135-44 Pendants-Drum Shade 654460

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mambo Bronze Product Name: Four Light Pendant UPC: 782042765740 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mambo Bronze Product Name: Four Light Pendant UPC: 782042765740 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-44 Pendants-Drum Shade - 654460 - Capital Lighting, Inc.
Columbus, OH, USA
135-44 Pendants-Drum Shade
654460
135-44 Pendants-Drum Shade 654460
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mambo Bronze Product Name: Four Light Pendant UPC: 782042765740 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mambo Bronze
Product Name: Four Light Pendant
UPC: 782042765740
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654460
Product Name 135-44 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details