Capital Lighting, Inc. 153-44-F Pendants-Bowl Style 654455

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 35.50 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze Product Name: Four Light Pendant Medium Fluorescent UPC: 782042767195 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 35.50 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze Product Name: Four Light Pendant Medium Fluorescent UPC: 782042767195 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
153-44-F Pendants-Bowl Style - 654455 - Capital Lighting, Inc.
Columbus, OH, USA
153-44-F Pendants-Bowl Style
654455
153-44-F Pendants-Bowl Style 654455
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 35.50 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze Product Name: Four Light Pendant Medium Fluorescent UPC: 782042767195 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 35.50
Bulb
Type: GU24
Qty: 4
Wattage: 26
Finish: Bronze
Product Name: Four Light Pendant Medium Fluorescent
UPC: 782042767195
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654455
Product Name 153-44-F Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details