Capital Lighting, Inc. 153-11-F Sconces-Pocket 654453

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Wall Sconce Fluorescent UPC: 782042767171 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Wall Sconce Fluorescent UPC: 782042767171 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
153-11-F Sconces-Pocket - 654453 - Capital Lighting, Inc.
Columbus, OH, USA
153-11-F Sconces-Pocket
654453
153-11-F Sconces-Pocket 654453
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Wall Sconce Fluorescent UPC: 782042767171 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 15.50
Extension: 4.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Bronze
Product Name: Two Light Wall Sconce Fluorescent
UPC: 782042767171
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654453
Product Name 153-11-F Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details