Capital Lighting, Inc. 153-33 Semi-Flush Mts.-Bowl Style 654451

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Semi-Flush UPC: 782042766129 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Semi-Flush UPC: 782042766129 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
153-33 Semi-Flush Mts.-Bowl Style - 654451 - Capital Lighting, Inc.
Columbus, OH, USA
153-33 Semi-Flush Mts.-Bowl Style
654451
153-33 Semi-Flush Mts.-Bowl Style 654451
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Semi-Flush UPC: 782042766129 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Semi-Flush
UPC: 782042766129
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654451
Product Name 153-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details