Capital Lighting, Inc. 131-56 Island/Pool Table-4 Light + 654449

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 61 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Finish Product Name: Six Light Island Light UPC: 782042764361 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 61 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Finish Product Name: Six Light Island Light UPC: 782042764361 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
131-56 Island/Pool Table-4 Light + - 654449 - Capital Lighting, Inc.
Columbus, OH, USA
131-56 Island/Pool Table-4 Light +
654449
131-56 Island/Pool Table-4 Light + 654449
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 61 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Finish Product Name: Six Light Island Light UPC: 782042764361 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Length 13.00
Extension: 61
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Leaf Finish
Product Name: Six Light Island Light
UPC: 782042764361
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654449
Product Name 131-56 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details