Capital Lighting, Inc. 134-36 Semi-Flush Mts.-Other 654444

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Silver Leaf Product Name: Six Light Semi-Flush UPC: 782042765665 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Silver Leaf Product Name: Six Light Semi-Flush UPC: 782042765665 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
134-36 Semi-Flush Mts.-Other - 654444 - Capital Lighting, Inc.
Columbus, OH, USA
134-36 Semi-Flush Mts.-Other
654444
134-36 Semi-Flush Mts.-Other 654444
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Silver Leaf Product Name: Six Light Semi-Flush UPC: 782042765665 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 14.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Silver Leaf
Product Name: Six Light Semi-Flush
UPC: 782042765665
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654444
Product Name 134-36 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details