PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 28.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Satin Silver Leaf
Product Name: Eight Light Pendant
UPC: 782042765689
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 654441 |
| Product Name | 134-48 Mid. Chandeliers-Glass Up |
| Application | Residential |