Capital Lighting, Inc. 137-41 Mini Pendants-Chain 654432

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Pewter With Silver Product Name: One Light Pendant UPC: 782042764378 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Pewter With Silver Product Name: One Light Pendant UPC: 782042764378 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
137-41 Mini Pendants-Chain - 654432 - Capital Lighting, Inc.
Columbus, OH, USA
137-41 Mini Pendants-Chain
654432
137-41 Mini Pendants-Chain 654432
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Pewter With Silver Product Name: One Light Pendant UPC: 782042764378 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Pewter With Silver
Product Name: One Light Pendant
UPC: 782042764378
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654432
Product Name 137-41 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details