Capital Lighting, Inc. 145-11 Sconces-Single Candle 654429

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764477 Category: Interior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764477 Category: Interior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
145-11 Sconces-Single Candle - 654429 - Capital Lighting, Inc.
Columbus, OH, USA
145-11 Sconces-Single Candle
654429
145-11 Sconces-Single Candle 654429
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764477 Category: Interior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.50
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042764477
Category: Interior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654429
Product Name 145-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details