Capital Lighting, Inc. 149-12 Sconces-Other 654428

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.25 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Champagne Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764569 Category: Interior Canopy: 4.5``H Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.25 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Champagne Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764569 Category: Interior Canopy: 4.5``H Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
149-12 Sconces-Other - 654428 - Capital Lighting, Inc.
Columbus, OH, USA
149-12 Sconces-Other
654428
149-12 Sconces-Other 654428
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.25 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Champagne Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764569 Category: Interior Canopy: 4.5``H Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 20.25
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Champagne Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042764569
Category: Interior
Canopy: 4.5``H
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654428
Product Name 149-12 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details