Capital Lighting, Inc. 149-11 Sconces-Other 654425

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 3.25 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Champagne Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764552 Category: Interior Canopy: 4.25``H Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 3.25 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Champagne Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764552 Category: Interior Canopy: 4.25``H Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
149-11 Sconces-Other - 654425 - Capital Lighting, Inc.
Columbus, OH, USA
149-11 Sconces-Other
654425
149-11 Sconces-Other 654425
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 3.25 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Champagne Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764552 Category: Interior Canopy: 4.25``H Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 17.00
Extension: 3.25
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Champagne Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042764552
Category: Interior
Canopy: 4.25``H
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654425
Product Name 149-11 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details