Capital Lighting, Inc. 148-12 Sconces-Single Candle 654422

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764545 Category: Interior Canopy: 7``H Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764545 Category: Interior Canopy: 7``H Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
148-12 Sconces-Single Candle - 654422 - Capital Lighting, Inc.
Columbus, OH, USA
148-12 Sconces-Single Candle
654422
148-12 Sconces-Single Candle 654422
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764545 Category: Interior Canopy: 7``H Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Topaz Leaf
Product Name: One Light Wall Sconce
UPC: 782042764545
Category: Interior
Canopy: 7``H
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654422
Product Name 148-12 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details