Capital Lighting, Inc. 148-11 Sconces-Single Candle 654420

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.75 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764538 Category: Interior Canopy: 6``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.75 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764538 Category: Interior Canopy: 6``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
148-11 Sconces-Single Candle - 654420 - Capital Lighting, Inc.
Columbus, OH, USA
148-11 Sconces-Single Candle
654420
148-11 Sconces-Single Candle 654420
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.75 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764538 Category: Interior Canopy: 6``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 15.75
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Topaz Leaf
Product Name: One Light Wall Sconce
UPC: 782042764538
Category: Interior
Canopy: 6``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654420
Product Name 148-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details