Capital Lighting, Inc. 140-48 Pendants-Other 654418

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 38.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Silver Leaf Product Name: Eight Light Pendant UPC: 782042765894 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 38.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Silver Leaf Product Name: Eight Light Pendant UPC: 782042765894 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
140-48 Pendants-Other - 654418 - Capital Lighting, Inc.
Columbus, OH, USA
140-48 Pendants-Other
654418
140-48 Pendants-Other 654418
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 38.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Silver Leaf Product Name: Eight Light Pendant UPC: 782042765894 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 38.00
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Silver Leaf
Product Name: Eight Light Pendant
UPC: 782042765894
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654418
Product Name 140-48 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details