Capital Lighting, Inc. 138-41 Mini Pendants-Rod 654417

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764415 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764415 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
138-41 Mini Pendants-Rod - 654417 - Capital Lighting, Inc.
Columbus, OH, USA
138-41 Mini Pendants-Rod
654417
138-41 Mini Pendants-Rod 654417
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764415 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: LED
Qty: 1
Wattage: 12
Finish: Textured Bronze
Product Name: One Light Pendant
UPC: 782042764415
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654417
Product Name 138-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details