Capital Lighting, Inc. 138-43 Pendants-Other 654416

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764439 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764439 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
138-43 Pendants-Other - 654416 - Capital Lighting, Inc.
Columbus, OH, USA
138-43 Pendants-Other
654416
138-43 Pendants-Other 654416
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764439 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Bulb
Type: LED
Qty: 1
Wattage: 18
Finish: Textured Bronze
Product Name: One Light Pendant
UPC: 782042764439
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654416
Product Name 138-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details