Capital Lighting, Inc. 140-47 Pendants-Other 654415

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf Finish Product Name: Six Light Pendant Large UPC: 782042765887 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf Finish Product Name: Six Light Pendant Large UPC: 782042765887 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
140-47 Pendants-Other - 654415 - Capital Lighting, Inc.
Columbus, OH, USA
140-47 Pendants-Other
654415
140-47 Pendants-Other 654415
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf Finish Product Name: Six Light Pendant Large UPC: 782042765887 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 28.00
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Silver Leaf Finish
Product Name: Six Light Pendant Large
UPC: 782042765887
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654415
Product Name 140-47 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details