Capital Lighting, Inc. 138-42 Pendants-Other 654414

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764422 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764422 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
138-42 Pendants-Other - 654414 - Capital Lighting, Inc.
Columbus, OH, USA
138-42 Pendants-Other
654414
138-42 Pendants-Other 654414
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764422 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: LED
Qty: 1
Wattage: 12
Finish: Textured Bronze
Product Name: One Light Pendant
UPC: 782042764422
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654414
Product Name 138-42 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details