Capital Lighting, Inc. 138-44 Pendants-Other 654413

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764446 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764446 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
138-44 Pendants-Other - 654413 - Capital Lighting, Inc.
Columbus, OH, USA
138-44 Pendants-Other
654413
138-44 Pendants-Other 654413
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: LED Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: One Light Pendant UPC: 782042764446 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: LED
Qty: 1
Wattage: 18
Finish: Textured Bronze
Product Name: One Light Pendant
UPC: 782042764446
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654413
Product Name 138-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details