Capital Lighting, Inc. 140-11 Sconces-Other 654411

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Silver Leaf Finish Product Name: One Light Wall Sconce UPC: 782042765863 Category: Interior Top to outlet: 22.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Silver Leaf Finish Product Name: One Light Wall Sconce UPC: 782042765863 Category: Interior Top to outlet: 22.50

Suppliers

Company
Product
Description
Supplier Links
140-11 Sconces-Other - 654411 - Capital Lighting, Inc.
Columbus, OH, USA
140-11 Sconces-Other
654411
140-11 Sconces-Other 654411
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Silver Leaf Finish Product Name: One Light Wall Sconce UPC: 782042765863 Category: Interior Top to outlet: 22.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.00
Extension: 8
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Silver Leaf Finish
Product Name: One Light Wall Sconce
UPC: 782042765863
Category: Interior
Top to outlet: 22.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654411
Product Name 140-11 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details