Capital Lighting, Inc. 141-13 Sconces-Pocket 654409

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Sconce UPC: 782042765993 Category: Interior Top to outlet: 8.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Sconce UPC: 782042765993 Category: Interior Top to outlet: 8.63

Suppliers

Company
Product
Description
Supplier Links
141-13 Sconces-Pocket - 654409 - Capital Lighting, Inc.
Columbus, OH, USA
141-13 Sconces-Pocket
654409
141-13 Sconces-Pocket 654409
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Sconce UPC: 782042765993 Category: Interior Top to outlet: 8.63

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Wall Sconce
UPC: 782042765993
Category: Interior
Top to outlet: 8.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654409
Product Name 141-13 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details