Capital Lighting, Inc. 141-32 Flush Mounts-Bowl Style 654407

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Ceiling Flush UPC: 782042765986 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Ceiling Flush UPC: 782042765986 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
141-32 Flush Mounts-Bowl Style - 654407 - Capital Lighting, Inc.
Columbus, OH, USA
141-32 Flush Mounts-Bowl Style
654407
141-32 Flush Mounts-Bowl Style 654407
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Ceiling Flush UPC: 782042765986 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Ceiling Flush
UPC: 782042765986
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654407
Product Name 141-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details