Capital Lighting, Inc. 142-33 Semi-Flush Mts.-Other 654400

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dolcetti Silver Product Name: Three Light Semi-Flush UPC: 782042766044 Category: Interior Canopy: 1.25``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dolcetti Silver Product Name: Three Light Semi-Flush UPC: 782042766044 Category: Interior Canopy: 1.25``H

Suppliers

Company
Product
Description
Supplier Links
142-33 Semi-Flush Mts.-Other - 654400 - Capital Lighting, Inc.
Columbus, OH, USA
142-33 Semi-Flush Mts.-Other
654400
142-33 Semi-Flush Mts.-Other 654400
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dolcetti Silver Product Name: Three Light Semi-Flush UPC: 782042766044 Category: Interior Canopy: 1.25``H

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dolcetti Silver
Product Name: Three Light Semi-Flush
UPC: 782042766044
Category: Interior
Canopy: 1.25``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654400
Product Name 142-33 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details