Capital Lighting, Inc. 60-4624 Mid. Chandeliers-Other 654397

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 045923646249 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 045923646249 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4624 Mid. Chandeliers-Other - 654397 - Capital Lighting, Inc.
Columbus, OH, USA
60-4624 Mid. Chandeliers-Other
654397
60-4624 Mid. Chandeliers-Other 654397
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 045923646249 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Chandelier
UPC: 045923646249
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654397
Product Name 60-4624 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details