PRODUCT DETAILS / SPECS
Width/Dia: 23.62
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 045923646263
Category: Pendants
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 654396 |
| Product Name | 60-4626 Pendants-Fabric Shade |
| Application | Residential |