Capital Lighting, Inc. 60-4855 Mid. Chandeliers-Other 654388

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Hazel Bronze Product Name: Five Light Chandelier UPC: 045923648557 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Hazel Bronze Product Name: Five Light Chandelier UPC: 045923648557 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4855 Mid. Chandeliers-Other - 654388 - Capital Lighting, Inc.
Columbus, OH, USA
60-4855 Mid. Chandeliers-Other
654388
60-4855 Mid. Chandeliers-Other 654388
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Hazel Bronze Product Name: Five Light Chandelier UPC: 045923648557 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Hazel Bronze
Product Name: Five Light Chandelier
UPC: 045923648557
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654388
Product Name 60-4855 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details