Capital Lighting, Inc. 60-4788 Mini Pendants-Rod 654387

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant UPC: 045923647888 Category: Mini Pendants Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant UPC: 045923647888 Category: Mini Pendants Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4788 Mini Pendants-Rod - 654387 - Capital Lighting, Inc.
Columbus, OH, USA
60-4788 Mini Pendants-Rod
654387
60-4788 Mini Pendants-Rod 654387
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant UPC: 045923647888 Category: Mini Pendants Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 45.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazel Bronze
Product Name: One Light Mini Pendant
UPC: 045923647888
Category: Mini Pendants
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654387
Product Name 60-4788 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details