Capital Lighting, Inc. 60-4791 Flush Mounts-Drum Shades 654386

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Flush Dome UPC: 045923647918 Category: Flush Dome Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Flush Dome UPC: 045923647918 Category: Flush Dome Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4791 Flush Mounts-Drum Shades - 654386 - Capital Lighting, Inc.
Columbus, OH, USA
60-4791 Flush Mounts-Drum Shades
654386
60-4791 Flush Mounts-Drum Shades 654386
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Flush Dome UPC: 045923647918 Category: Flush Dome Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Flush Dome
UPC: 045923647918
Category: Flush Dome
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654386
Product Name 60-4791 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details