Capital Lighting, Inc. 60-4645 Mid. Chandeliers-Glass Up 654374

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923646454 Category: Chandeliers Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923646454 Category: Chandeliers Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4645 Mid. Chandeliers-Glass Up - 654374 - Capital Lighting, Inc.
Columbus, OH, USA
60-4645 Mid. Chandeliers-Glass Up
654374
60-4645 Mid. Chandeliers-Glass Up 654374
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923646454 Category: Chandeliers Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923646454
Category: Chandeliers
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654374
Product Name 60-4645 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details