Capital Lighting, Inc. 60-4651 Flush Mounts-Bowl Style 654372

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923646515 Category: Flush Fixture Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923646515 Category: Flush Fixture Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4651 Flush Mounts-Bowl Style - 654372 - Capital Lighting, Inc.
Columbus, OH, USA
60-4651 Flush Mounts-Bowl Style
654372
60-4651 Flush Mounts-Bowl Style 654372
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923646515 Category: Flush Fixture Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Fixture
UPC: 045923646515
Category: Flush Fixture
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654372
Product Name 60-4651 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details