Capital Lighting, Inc. 60-4649 Mid. Chandeliers-Glass Up 654370

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923646492 Category: Chandeliers Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923646492 Category: Chandeliers Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4649 Mid. Chandeliers-Glass Up - 654370 - Capital Lighting, Inc.
Columbus, OH, USA
60-4649 Mid. Chandeliers-Glass Up
654370
60-4649 Mid. Chandeliers-Glass Up 654370
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923646492 Category: Chandeliers Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923646492
Category: Chandeliers
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654370
Product Name 60-4649 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details