Capital Lighting, Inc. 60-4681 Sconces-Single Glass 654369

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923646812 Category: Vanity Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923646812 Category: Vanity Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4681 Sconces-Single Glass - 654369 - Capital Lighting, Inc.
Columbus, OH, USA
60-4681 Sconces-Single Glass
654369
60-4681 Sconces-Single Glass 654369
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923646812 Category: Vanity Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923646812
Category: Vanity
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654369
Product Name 60-4681 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details