Capital Lighting, Inc. 60-4682 Bathroom Fixtures-Two Lights 654367

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923646829 Category: Vanity Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923646829 Category: Vanity Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4682 Bathroom Fixtures-Two Lights - 654367 - Capital Lighting, Inc.
Columbus, OH, USA
60-4682 Bathroom Fixtures-Two Lights
654367
60-4682 Bathroom Fixtures-Two Lights 654367
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923646829 Category: Vanity Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923646829
Category: Vanity
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654367
Product Name 60-4682 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details