Capital Lighting, Inc. 60-4757 Mid. Chandeliers-Other 654359

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923647574 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923647574 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4757 Mid. Chandeliers-Other - 654359 - Capital Lighting, Inc.
Columbus, OH, USA
60-4757 Mid. Chandeliers-Other
654359
60-4757 Mid. Chandeliers-Other 654359
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923647574 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923647574
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654359
Product Name 60-4757 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details