Capital Lighting, Inc. 60-4785 Mid. Chandeliers-Glass Up 654355

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Hazel Bronze Product Name: Five Light Chandelier UPC: 045923647857 Category: Chandeliers Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Hazel Bronze Product Name: Five Light Chandelier UPC: 045923647857 Category: Chandeliers Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4785 Mid. Chandeliers-Glass Up - 654355 - Capital Lighting, Inc.
Columbus, OH, USA
60-4785 Mid. Chandeliers-Glass Up
654355
60-4785 Mid. Chandeliers-Glass Up 654355
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Hazel Bronze Product Name: Five Light Chandelier UPC: 045923647857 Category: Chandeliers Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 22.37
Height: 19.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Hazel Bronze
Product Name: Five Light Chandelier
UPC: 045923647857
Category: Chandeliers
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654355
Product Name 60-4785 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details