Capital Lighting, Inc. 60-4662 Bathroom Fixtures-Two Lights 654347

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity UPC: 045923646621 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity UPC: 045923646621 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4662 Bathroom Fixtures-Two Lights - 654347 - Capital Lighting, Inc.
Columbus, OH, USA
60-4662 Bathroom Fixtures-Two Lights
654347
60-4662 Bathroom Fixtures-Two Lights 654347
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Vanity UPC: 045923646621 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 10.37
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Vanity
UPC: 045923646621
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654347
Product Name 60-4662 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details