Capital Lighting, Inc. 60-4665 Mid. Chandeliers-Glass Up 654346

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 045923646652 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 045923646652 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4665 Mid. Chandeliers-Glass Up - 654346 - Capital Lighting, Inc.
Columbus, OH, USA
60-4665 Mid. Chandeliers-Glass Up
654346
60-4665 Mid. Chandeliers-Glass Up 654346
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 045923646652 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Chandelier
UPC: 045923646652
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654346
Product Name 60-4665 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details