Capital Lighting, Inc. 60-4669 Mid. Chandeliers-Glass Up 654342

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 045923646690 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 045923646690 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4669 Mid. Chandeliers-Glass Up - 654342 - Capital Lighting, Inc.
Columbus, OH, USA
60-4669 Mid. Chandeliers-Glass Up
654342
60-4669 Mid. Chandeliers-Glass Up 654342
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 045923646690 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 045923646690
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654342
Product Name 60-4669 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details